Vishay Intertechnology, Inc. THIN FILM,603,70MW,75,1%,50PPM,1%,R/.01%,TR M55342H12B75E0RT5

Description
THIN FILM,603,70MW,75,1%, 50PPM,1%,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,603,70MW,75,1%, 50PPM,1%,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,75,1%,50PPM,1%,R/.01%,TR - M55342H12B75E0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,75,1%,50PPM,1%,R/.01%,TR
M55342H12B75E0RT5
THIN FILM,603,70MW,75,1%,50PPM,1%,R/.01%,TR M55342H12B75E0RT5
THIN FILM,603,70MW,75,1%, 50PPM,1%,R/.01%,TR

THIN FILM,603,70MW,75,1%,50PPM,1%,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B75E0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B75E0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B75E0RT5TR-ND
75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B75E0RT5 764-M55342H12B75E0RT5TR-ND
Product Name THIN FILM,603,70MW,75,1%,50PPM,1%,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers