Vishay Intertechnology, Inc. THIN FILM,603,70MW,6.34K,1%,50PPM,R/.01%,BULK M55342H12B6E34RWS

Description
THIN FILM,603,70MW,6.34K, 1%,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,603,70MW,6.34K, 1%,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,6.34K,1%,50PPM,R/.01%,BULK - M55342H12B6E34RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,6.34K,1%,50PPM,R/.01%,BULK
M55342H12B6E34RWS
THIN FILM,603,70MW,6.34K,1%,50PPM,R/.01%,BULK M55342H12B6E34RWS
THIN FILM,603,70MW,6.34K, 1%,50PPM,R/.01%,BULK

THIN FILM,603,70MW,6.34K,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B6E34RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B6E34RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B6E34RWS-ND
6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B6E34RWS 764-M55342H12B6E34RWS-ND
Product Name THIN FILM,603,70MW,6.34K,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details