Vishay Intertechnology, Inc. RES 6.04K OHM 1/10W 1% 0603 M55342H12B6E04PT5

Description
RES 6.04Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 6.04Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/10W 1% 0603 - M55342H12B6E04PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/10W 1% 0603
M55342H12B6E04PT5
RES 6.04K OHM 1/10W 1% 0603 M55342H12B6E04PT5
RES 6.04Kohm 1/10W 1% 0603

RES 6.04Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B6E04PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B6E04PT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B6E04PT5TR-ND
6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B6E04PT5 764-M55342H12B6E04PT5TR-ND
Product Name RES 6.04K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details