Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H12B68G0PWS

Description
68 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
68 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H12B68G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B68G0PWS-ND
Chip Resistor - Surface Mount 764-M55342H12B68G0PWS-ND
68 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

68 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 68 OHM 1/10W 2% 0603 - M55342H12B68G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/10W 2% 0603
M55342H12B68G0PWS
RES 68 OHM 1/10W 2% 0603 M55342H12B68G0PWS
RES 68ohm 1/10W 2% 0603

RES 68ohm 1/10W 2% 0603

Supplier's Site
Resistor,thin Film,68Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay - 55M7964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,68Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
55M7964
Resistor,thin Film,68Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay 55M7964
Resistor,Thin Film,68Ohms,50WV,2+/ -% Tol,-50,50ppm-TC,060 3-Case

Resistor,Thin Film,68Ohms,50WV,2+/-% Tol,-50,50ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342H12B68G0PWS-ND M55342H12B68G0PWS 55M7964
Product Name Chip Resistor - Surface Mount RES 68 OHM 1/10W 2% 0603 Resistor,thin Film,68Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details