Vishay Intertechnology, Inc. RES 56 OHM 1/10W 2% 0603 M55342H12B56G0PWS

Description
RES 56ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 56ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/10W 2% 0603 - M55342H12B56G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/10W 2% 0603
M55342H12B56G0PWS
RES 56 OHM 1/10W 2% 0603 M55342H12B56G0PWS
RES 56ohm 1/10W 2% 0603

RES 56ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B56G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B56G0PWS-ND
Chip Resistor - Surface Mount 764-M55342H12B56G0PWS-ND
56 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

56 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,56Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay - 55M7967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,56Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
55M7967
Resistor,thin Film,56Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay 55M7967
Resistor,Thin Film,56Ohms,50WV,2+/ -% Tol,-50,50ppm-TC,060 3-Case

Resistor,Thin Film,56Ohms,50WV,2+/-% Tol,-50,50ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H12B56G0PWS 764-M55342H12B56G0PWS-ND 55M7967
Product Name RES 56 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount Resistor,thin Film,56Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 56 ohms 56 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details