Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H12B56D0RWS

Description
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H12B56D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B56D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B56D0RWS-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 56 OHM 1/10W 1% 0603 - M55342H12B56D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/10W 1% 0603
M55342H12B56D0RWS
RES 56 OHM 1/10W 1% 0603 M55342H12B56D0RWS
RES 56ohm 1/10W 1% 0603

RES 56ohm 1/10W 1% 0603

Supplier's Site
M55342H 50Ppm 0603 56 1% R Ws Vishay - 75M5730 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 0603 56 1% R Ws Vishay
75M5730
M55342H 50Ppm 0603 56 1% R Ws Vishay 75M5730
M55342H 50PPM 0603 56 1% R WS

M55342H 50PPM 0603 56 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342H12B56D0RWS-ND M55342H12B56D0RWS 75M5730
Product Name Chip Resistor - Surface Mount RES 56 OHM 1/10W 1% 0603 M55342H 50Ppm 0603 56 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details