Vishay Intertechnology, Inc. RES 4.7K OHM 1/10W 2% 0603 M55342H12B4H70RWS

Description
RES 4.7Kohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 4.7Kohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/10W 2% 0603 - M55342H12B4H70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/10W 2% 0603
M55342H12B4H70RWS
RES 4.7K OHM 1/10W 2% 0603 M55342H12B4H70RWS
RES 4.7Kohm 1/10W 2% 0603

RES 4.7Kohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B4H70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B4H70RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B4H70RWS-ND
4.7 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B4H70RWS 764-M55342H12B4H70RWS-ND
Product Name RES 4.7K OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers