Vishay Intertechnology, Inc. RES 47 OHM 1/10W 2% 0603 M55342H12B47G0PWS

Description
RES 47ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 47ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/10W 2% 0603 - M55342H12B47G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/10W 2% 0603
M55342H12B47G0PWS
RES 47 OHM 1/10W 2% 0603 M55342H12B47G0PWS
RES 47ohm 1/10W 2% 0603

RES 47ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B47G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B47G0PWS-ND
Chip Resistor - Surface Mount 764-M55342H12B47G0PWS-ND
47 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

47 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,47Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay - 55M7963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,47Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
55M7963
Resistor,thin Film,47Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay 55M7963
Resistor,Thin Film,47Ohms,50WV,2+/ -% Tol,-50,50ppm-TC,060 3-Case

Resistor,Thin Film,47Ohms,50WV,2+/-% Tol,-50,50ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H12B47G0PWS 764-M55342H12B47G0PWS-ND 55M7963
Product Name RES 47 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount Resistor,thin Film,47Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details