Vishay Intertechnology, Inc. THIN FILM,603,70MW,40.2K,1%,50PPM,R/.01%,BULK M55342H12B40E2RWS

Description
THIN FILM,603,70MW,40.2K, 1%,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,603,70MW,40.2K, 1%,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,40.2K,1%,50PPM,R/.01%,BULK - M55342H12B40E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,40.2K,1%,50PPM,R/.01%,BULK
M55342H12B40E2RWS
THIN FILM,603,70MW,40.2K,1%,50PPM,R/.01%,BULK M55342H12B40E2RWS
THIN FILM,603,70MW,40.2K, 1%,50PPM,R/.01%,BULK

THIN FILM,603,70MW,40.2K,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B40E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B40E2RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B40E2RWS-ND
40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

40.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B40E2RWS 764-M55342H12B40E2RWS-ND
Product Name THIN FILM,603,70MW,40.2K,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details