Vishay Intertechnology, Inc. RES 3.3K OHM 1/10W 2% 0603 M55342H12B3H30RWS

Description
RES 3.3Kohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 3.3Kohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/10W 2% 0603 - M55342H12B3H30RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/10W 2% 0603
M55342H12B3H30RWS
RES 3.3K OHM 1/10W 2% 0603 M55342H12B3H30RWS
RES 3.3Kohm 1/10W 2% 0603

RES 3.3Kohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B3H30RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B3H30RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B3H30RWS-ND
3.3 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.3 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B3H30RWS 764-M55342H12B3H30RWS-ND
Product Name RES 3.3K OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details