Vishay Intertechnology, Inc. RES 33.2K OHM 1/10W 2% 0603 M55342H12B33H2RWS

Description
RES 33.2Kohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W 2% 0603 - M55342H12B33H2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 2% 0603
M55342H12B33H2RWS
RES 33.2K OHM 1/10W 2% 0603 M55342H12B33H2RWS
RES 33.2Kohm 1/10W 2% 0603

RES 33.2Kohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B33H2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B33H2RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B33H2RWS-ND
33.2 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B33H2RWS 764-M55342H12B33H2RWS-ND
Product Name RES 33.2K OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 33200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details