Vishay Intertechnology, Inc. RES 33K OHM 1/10W 1% 0603 M55342H12B33E0RWS

Description
RES 33Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 33Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/10W 1% 0603 - M55342H12B33E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/10W 1% 0603
M55342H12B33E0RWS
RES 33K OHM 1/10W 1% 0603 M55342H12B33E0RWS
RES 33Kohm 1/10W 1% 0603

RES 33Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B33E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B33E0RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B33E0RWS-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342H 50Ppm 0603 33K 1% R Ws Vishay - 75M5808 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 0603 33K 1% R Ws Vishay
75M5808
M55342H 50Ppm 0603 33K 1% R Ws Vishay 75M5808
M55342H 50PPM 0603 33K 1% R WS

M55342H 50PPM 0603 33K 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H12B33E0RWS 764-M55342H12B33E0RWS-ND 75M5808
Product Name RES 33K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount M55342H 50Ppm 0603 33K 1% R Ws Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details