Vishay Intertechnology, Inc. RES 332 OHM 1/10W 1% 0603 M55342H12B332DRWS

Description
RES 332ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 332ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/10W 1% 0603 - M55342H12B332DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W 1% 0603
M55342H12B332DRWS
RES 332 OHM 1/10W 1% 0603 M55342H12B332DRWS
RES 332ohm 1/10W 1% 0603

RES 332ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B332DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B332DRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B332DRWS-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B332DRWS 764-M55342H12B332DRWS-ND
Product Name RES 332 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details