Vishay Intertechnology, Inc. RES 2.2K OHM 1/10W 2% 0603 M55342H12B2H20RWS

Description
RES 2.2Kohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 2.2Kohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/10W 2% 0603 - M55342H12B2H20RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/10W 2% 0603
M55342H12B2H20RWS
RES 2.2K OHM 1/10W 2% 0603 M55342H12B2H20RWS
RES 2.2Kohm 1/10W 2% 0603

RES 2.2Kohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B2H20RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B2H20RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B2H20RWS-ND
2.2 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

2.2 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B2H20RWS 764-M55342H12B2H20RWS-ND
Product Name RES 2.2K OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers