Vishay Intertechnology, Inc. RES 2.49K OHM 1/10W 1% 0603 M55342H12B2E49RT5

Description
RES 2.49Kohm 1/10W 1% 0603
Request a Quote
Description
RES 2.49Kohm 1/10W 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/10W 1% 0603 - M55342H12B2E49RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/10W 1% 0603
M55342H12B2E49RT5
RES 2.49K OHM 1/10W 1% 0603 M55342H12B2E49RT5
RES 2.49Kohm 1/10W 1% 0603

RES 2.49Kohm 1/10W 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H12B2E49RT5
Product Name RES 2.49K OHM 1/10W 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details