Vishay Intertechnology, Inc. RES 270 OHM 1/10W 10% 0603 M55342H12B270MRWS

Description
RES 270ohm 1/10W 10% 0603
Request a Quote Datasheet
Description
RES 270ohm 1/10W 10% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/10W 10% 0603 - M55342H12B270MRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/10W 10% 0603
M55342H12B270MRWS
RES 270 OHM 1/10W 10% 0603 M55342H12B270MRWS
RES 270ohm 1/10W 10% 0603

RES 270ohm 1/10W 10% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B270MRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B270MRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B270MRWS-ND
270 Ohms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

270 Ohms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B270MRWS 764-M55342H12B270MRWS-ND
Product Name RES 270 OHM 1/10W 10% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 270 ohms 270 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details