Vishay Intertechnology, Inc. RES 23.2 OHM 1/10W 1% 0603 M55342H12B23D2RWS

Description
RES 23.2ohm 1/10W 1% 0603
Request a Quote
Description
RES 23.2ohm 1/10W 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/10W 1% 0603 - M55342H12B23D2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/10W 1% 0603
M55342H12B23D2RWS
RES 23.2 OHM 1/10W 1% 0603 M55342H12B23D2RWS
RES 23.2ohm 1/10W 1% 0603

RES 23.2ohm 1/10W 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H12B23D2RWS
Product Name RES 23.2 OHM 1/10W 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details