Vishay Intertechnology, Inc. RES 22 OHM 1/10W 2% 0603 M55342H12B22G0PWS

Description
RES 22ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 22ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/10W 2% 0603 - M55342H12B22G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/10W 2% 0603
M55342H12B22G0PWS
RES 22 OHM 1/10W 2% 0603 M55342H12B22G0PWS
RES 22ohm 1/10W 2% 0603

RES 22ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B22G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B22G0PWS-ND
Chip Resistor - Surface Mount 764-M55342H12B22G0PWS-ND
22 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

22 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,22Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay - 55M7959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,22Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
55M7959
Resistor,thin Film,22Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay 55M7959
Resistor,Thin Film,22Ohms,50WV,2+/ -% Tol,-50,50ppm-TC,060 3-Case

Resistor,Thin Film,22Ohms,50WV,2+/-% Tol,-50,50ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H12B22G0PWS 764-M55342H12B22G0PWS-ND 55M7959
Product Name RES 22 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount Resistor,thin Film,22Ohms,50Wv,2+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details