Vishay Intertechnology, Inc. RES 221 OHM 1/10W 1% 0603 M55342H12B221DRWS

Description
RES 221ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 221ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/10W 1% 0603 - M55342H12B221DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/10W 1% 0603
M55342H12B221DRWS
RES 221 OHM 1/10W 1% 0603 M55342H12B221DRWS
RES 221ohm 1/10W 1% 0603

RES 221ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B221DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B221DRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B221DRWS-ND
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,221Ohms,50Wv,1+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay - 75M5801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,221Ohms,50Wv,1+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
75M5801
Resistor,thin Film,221Ohms,50Wv,1+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay 75M5801
Resistor,Thin Film,221Ohms,50WV,1+ /-% Tol,-50,50ppm-TC,060 3-Case

Resistor,Thin Film,221Ohms,50WV,1+/-% Tol,-50,50ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H12B221DRWS 764-M55342H12B221DRWS-ND 75M5801
Product Name RES 221 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount Resistor,thin Film,221Ohms,50Wv,1+/-% Tol,-50,50Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details