Vishay Intertechnology, Inc. RES 220 OHM 1/10W 5% 0603 M55342H12B220JRTS

Description
RES 220ohm 1/10W 5% 0603
Request a Quote Datasheet
Description
RES 220ohm 1/10W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W 5% 0603 - M55342H12B220JRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 5% 0603
M55342H12B220JRTS
RES 220 OHM 1/10W 5% 0603 M55342H12B220JRTS
RES 220ohm 1/10W 5% 0603

RES 220ohm 1/10W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B220JRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B220JRTSTR-ND
Chip Resistor - Surface Mount 764-M55342H12B220JRTSTR-ND
220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B220JRTS 764-M55342H12B220JRTSTR-ND
Product Name RES 220 OHM 1/10W 5% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers