Vishay Intertechnology, Inc. RES 20K OHM 1/10W 1% 0603 M55342H12B20E0RT3

Description
RES 20Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 20Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/10W 1% 0603 - M55342H12B20E0RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/10W 1% 0603
M55342H12B20E0RT3
RES 20K OHM 1/10W 1% 0603 M55342H12B20E0RT3
RES 20Kohm 1/10W 1% 0603

RES 20Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B20E0RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B20E0RT3TR-ND
Chip Resistor - Surface Mount 764-M55342H12B20E0RT3TR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H12B20E0RT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H12B20E0RT3
Chip Resistor - Surface Mount M55342H12B20E0RT3
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H12B20E0RT3 764-M55342H12B20E0RT3TR-ND M55342H12B20E0RT3
Product Name RES 20K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers