Vishay Intertechnology, Inc. RES 1K OHM 1/10W 10% 0603 M55342H12B1N00RWS

Description
RES 1Kohm 1/10W 10% 0603
Request a Quote Datasheet
Description
RES 1Kohm 1/10W 10% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/10W 10% 0603 - M55342H12B1N00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/10W 10% 0603
M55342H12B1N00RWS
RES 1K OHM 1/10W 10% 0603 M55342H12B1N00RWS
RES 1Kohm 1/10W 10% 0603

RES 1Kohm 1/10W 10% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B1N00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B1N00RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B1N00RWS-ND
1 kOhms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1 kOhms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B1N00RWS 764-M55342H12B1N00RWS-ND
Product Name RES 1K OHM 1/10W 10% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details