1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
RES 1.5Kohm 1/10W 1% 0603
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342H12B1E50PT5TR-ND | M55342H12B1E50PT5 |
| Product Name | Chip Resistor - Surface Mount | RES 1.5K OHM 1/10W 1% 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |