Vishay Intertechnology, Inc. RES 180 OHM 1/10W 2% 0603 M55342H12B180GRWS

Description
RES 180ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 180ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/10W 2% 0603 - M55342H12B180GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/10W 2% 0603
M55342H12B180GRWS
RES 180 OHM 1/10W 2% 0603 M55342H12B180GRWS
RES 180ohm 1/10W 2% 0603

RES 180ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B180GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B180GRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B180GRWS-ND
180 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

180 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B180GRWS 764-M55342H12B180GRWS-ND
Product Name RES 180 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers