Vishay Intertechnology, Inc. RES 169 OHM 1/10W 1% 0603 M55342H12B169DRWS

Description
RES 169ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 169ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W 1% 0603 - M55342H12B169DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 1% 0603
M55342H12B169DRWS
RES 169 OHM 1/10W 1% 0603 M55342H12B169DRWS
RES 169ohm 1/10W 1% 0603

RES 169ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B169DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B169DRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B169DRWS-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B169DRWS 764-M55342H12B169DRWS-ND
Product Name RES 169 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers