Vishay Intertechnology, Inc. RES 160K OHM 1/10W 5% 0603 M55342H12B160KRWS

Description
RES 160Kohm 1/10W 5% 0603
Request a Quote Datasheet
Description
RES 160Kohm 1/10W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W 5% 0603 - M55342H12B160KRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W 5% 0603
M55342H12B160KRWS
RES 160K OHM 1/10W 5% 0603 M55342H12B160KRWS
RES 160Kohm 1/10W 5% 0603

RES 160Kohm 1/10W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B160KRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B160KRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B160KRWS-ND
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B160KRWS 764-M55342H12B160KRWS-ND
Product Name RES 160K OHM 1/10W 5% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 160000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details