Vishay Intertechnology, Inc. RES 15K OHM 1/10W 1% 0603 M55342H12B15E0PT5

Description
RES 15Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 15Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/10W 1% 0603 - M55342H12B15E0PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/10W 1% 0603
M55342H12B15E0PT5
RES 15K OHM 1/10W 1% 0603 M55342H12B15E0PT5
RES 15Kohm 1/10W 1% 0603

RES 15Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B15E0PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B15E0PT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B15E0PT5TR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B15E0PT5 764-M55342H12B15E0PT5TR-ND
Product Name RES 15K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details