Vishay Intertechnology, Inc. THIN FILM,603,70MW,150,1%,50PPM,1%,R/.01%,TR M55342H12B150DRT5

Description
THIN FILM,603,70MW,150,1% ,50PPM,1%,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,603,70MW,150,1% ,50PPM,1%,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,150,1%,50PPM,1%,R/.01%,TR - M55342H12B150DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,150,1%,50PPM,1%,R/.01%,TR
M55342H12B150DRT5
THIN FILM,603,70MW,150,1%,50PPM,1%,R/.01%,TR M55342H12B150DRT5
THIN FILM,603,70MW,150,1% ,50PPM,1%,R/.01%,TR

THIN FILM,603,70MW,150,1%,50PPM,1%,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B150DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B150DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B150DRT5TR-ND
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B150DRT5 764-M55342H12B150DRT5TR-ND
Product Name THIN FILM,603,70MW,150,1%,50PPM,1%,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details