Vishay Intertechnology, Inc. RES 10 OHM 1/10W 2% 0603 M55342H12B10G0RWS

Description
RES 10ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 10ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/10W 2% 0603 - M55342H12B10G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/10W 2% 0603
M55342H12B10G0RWS
RES 10 OHM 1/10W 2% 0603 M55342H12B10G0RWS
RES 10ohm 1/10W 2% 0603

RES 10ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B10G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B10G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B10G0RWS-ND
10 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

10 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B10G0RWS 764-M55342H12B10G0RWS-ND
Product Name RES 10 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers