Vishay Intertechnology, Inc. THIN FILM,603,70MW,10.5K,.1%,50PPM,R/.01%,TR M55342H12B10B5RT5

Description
THIN FILM,603,70MW,10.5K, .1%,50PPM,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,603,70MW,10.5K, .1%,50PPM,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,10.5K,.1%,50PPM,R/.01%,TR - M55342H12B10B5RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,10.5K,.1%,50PPM,R/.01%,TR
M55342H12B10B5RT5
THIN FILM,603,70MW,10.5K,.1%,50PPM,R/.01%,TR M55342H12B10B5RT5
THIN FILM,603,70MW,10.5K, .1%,50PPM,R/.01%,TR

THIN FILM,603,70MW,10.5K,.1%,50PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B10B5RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B10B5RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B10B5RT5TR-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B10B5RT5 764-M55342H12B10B5RT5TR-ND
Product Name THIN FILM,603,70MW,10.5K,.1%,50PPM,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers