Vishay Intertechnology, Inc. RES 100K OHM 1/10W 10% 0603 M55342H12B100NRWS

Description
RES 100Kohm 1/10W 10% 0603
Request a Quote Datasheet
Description
RES 100Kohm 1/10W 10% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W 10% 0603 - M55342H12B100NRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W 10% 0603
M55342H12B100NRWS
RES 100K OHM 1/10W 10% 0603 M55342H12B100NRWS
RES 100Kohm 1/10W 10% 0603

RES 100Kohm 1/10W 10% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B100NRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B100NRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B100NRWS-ND
100 kOhms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

100 kOhms ±10% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B100NRWS 764-M55342H12B100NRWS-ND
Product Name RES 100K OHM 1/10W 10% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 100000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details