Vishay Intertechnology, Inc. RES 70 OHM 1/20W 1% 0402 M55342H11B70D0RWI

Description
RES 70ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 70ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 1/20W 1% 0402 - M55342H11B70D0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 1/20W 1% 0402
M55342H11B70D0RWI
RES 70 OHM 1/20W 1% 0402 M55342H11B70D0RWI
RES 70ohm 1/20W 1% 0402

RES 70ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B70D0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B70D0RWI-ND
Chip Resistor - Surface Mount 764-M55342H11B70D0RWI-ND
70 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

70 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B70D0RWI 764-M55342H11B70D0RWI-ND
Product Name RES 70 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details