Vishay Intertechnology, Inc. RES 698 OHM 1/20W 1% 0402 M55342H11B698DRWS

Description
RES 698ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 698ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/20W 1% 0402 - M55342H11B698DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/20W 1% 0402
M55342H11B698DRWS
RES 698 OHM 1/20W 1% 0402 M55342H11B698DRWS
RES 698ohm 1/20W 1% 0402

RES 698ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B698DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B698DRWS-ND
Chip Resistor - Surface Mount 764-M55342H11B698DRWS-ND
698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B698DRWS 764-M55342H11B698DRWS-ND
Product Name RES 698 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details