Vishay Intertechnology, Inc. RES 68.1K OHM 1/20W 1% 0402 M55342H11B68E1RWS

Description
RES 68.1Kohm 1/20W 1% 0402
Request a Quote
Description
RES 68.1Kohm 1/20W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/20W 1% 0402 - M55342H11B68E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/20W 1% 0402
M55342H11B68E1RWS
RES 68.1K OHM 1/20W 1% 0402 M55342H11B68E1RWS
RES 68.1Kohm 1/20W 1% 0402

RES 68.1Kohm 1/20W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H11B68E1RWS
Product Name RES 68.1K OHM 1/20W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details