Vishay Intertechnology, Inc. RES 60.4 OHM 1/20W 1% 0402 M55342H11B60D4RTI

Description
RES 60.4ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 60.4ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/20W 1% 0402 - M55342H11B60D4RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/20W 1% 0402
M55342H11B60D4RTI
RES 60.4 OHM 1/20W 1% 0402 M55342H11B60D4RTI
RES 60.4ohm 1/20W 1% 0402

RES 60.4ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B60D4RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B60D4RTITR-ND
Chip Resistor - Surface Mount 764-M55342H11B60D4RTITR-ND
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B60D4RTI 764-M55342H11B60D4RTITR-ND
Product Name RES 60.4 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details