Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H11B60D0RWI

Description
60 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
60 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H11B60D0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B60D0RWI-ND
Chip Resistor - Surface Mount 764-M55342H11B60D0RWI-ND
60 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

60 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 60 OHM 1/20W 1% 0402 - M55342H11B60D0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/20W 1% 0402
M55342H11B60D0RWI
RES 60 OHM 1/20W 1% 0402 M55342H11B60D0RWI
RES 60ohm 1/20W 1% 0402

RES 60ohm 1/20W 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H11B60D0RWI-ND M55342H11B60D0RWI
Product Name Chip Resistor - Surface Mount RES 60 OHM 1/20W 1% 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details