Vishay Intertechnology, Inc. RES 5.11K OHM 1/20W 1% 0402 M55342H11B5E11MT1

Description
RES 5.11Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 5.11Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/20W 1% 0402 - M55342H11B5E11MT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/20W 1% 0402
M55342H11B5E11MT1
RES 5.11K OHM 1/20W 1% 0402 M55342H11B5E11MT1
RES 5.11Kohm 1/20W 1% 0402

RES 5.11Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B5E11MT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B5E11MT1TR-ND
Chip Resistor - Surface Mount 764-M55342H11B5E11MT1TR-ND
5.11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

5.11 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,5.11Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay - 76M9200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,5.11Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay
76M9200
Resistor,thin Film,5.11Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay 76M9200
Resistor,Thin Film,5.11KOhms,25WV, 1+/-% Tol,-50,50ppm-TC,040 2-Case

Resistor,Thin Film,5.11KOhms,25WV,1+/-% Tol,-50,50ppm-TC,0402-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H11B5E11MT1 764-M55342H11B5E11MT1TR-ND 76M9200
Product Name RES 5.11K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount Resistor,thin Film,5.11Kohms,25Wv,1+/-% Tol,-50,50Ppm-Tc,0402-Case Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details