Vishay Intertechnology, Inc. RES 56.2 OHM 1/20W 1% 0402 M55342H11B56D2RTI

Description
RES 56.2ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 56.2ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/20W 1% 0402 - M55342H11B56D2RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/20W 1% 0402
M55342H11B56D2RTI
RES 56.2 OHM 1/20W 1% 0402 M55342H11B56D2RTI
RES 56.2ohm 1/20W 1% 0402

RES 56.2ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B56D2RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B56D2RTITR-ND
Chip Resistor - Surface Mount 764-M55342H11B56D2RTITR-ND
56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B56D2RTI 764-M55342H11B56D2RTITR-ND
Product Name RES 56.2 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers