Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W 1% 0402 M55342H11B49E9RWS

Description
RES 49.9Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W 1% 0402 - M55342H11B49E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W 1% 0402
M55342H11B49E9RWS
RES 49.9K OHM 1/20W 1% 0402 M55342H11B49E9RWS
RES 49.9Kohm 1/20W 1% 0402

RES 49.9Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B49E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B49E9RWS-ND
Chip Resistor - Surface Mount 764-M55342H11B49E9RWS-ND
49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B49E9RWS 764-M55342H11B49E9RWS-ND
Product Name RES 49.9K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details