Vishay Intertechnology, Inc. THIN FILM,603,70MW,49.9K,1%,50PPM,R/.01%,TR M55342H11B49E9RT5

Description
THIN FILM,603,70MW,49.9K, 1%,50PPM,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,603,70MW,49.9K, 1%,50PPM,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,49.9K,1%,50PPM,R/.01%,TR - M55342H11B49E9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,49.9K,1%,50PPM,R/.01%,TR
M55342H11B49E9RT5
THIN FILM,603,70MW,49.9K,1%,50PPM,R/.01%,TR M55342H11B49E9RT5
THIN FILM,603,70MW,49.9K, 1%,50PPM,R/.01%,TR

THIN FILM,603,70MW,49.9K,1%,50PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B49E9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B49E9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H11B49E9RT5TR-ND
49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B49E9RT5 764-M55342H11B49E9RT5TR-ND
Product Name THIN FILM,603,70MW,49.9K,1%,50PPM,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers