Vishay Intertechnology, Inc. RES 499 OHM 1/20W 1% 0402 M55342H11B499DRTS

Description
RES 499ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 499ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/20W 1% 0402 - M55342H11B499DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/20W 1% 0402
M55342H11B499DRTS
RES 499 OHM 1/20W 1% 0402 M55342H11B499DRTS
RES 499ohm 1/20W 1% 0402

RES 499ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B499DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B499DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342H11B499DRTSTR-ND
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B499DRTS 764-M55342H11B499DRTSTR-ND
Product Name RES 499 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details