Vishay Intertechnology, Inc. RES 3.92K OHM 1/20W 1% 0402 M55342H11B3E92RWS

Description
RES 3.92Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 3.92Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/20W 1% 0402 - M55342H11B3E92RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/20W 1% 0402
M55342H11B3E92RWS
RES 3.92K OHM 1/20W 1% 0402 M55342H11B3E92RWS
RES 3.92Kohm 1/20W 1% 0402

RES 3.92Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B3E92RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B3E92RWS-ND
Chip Resistor - Surface Mount 764-M55342H11B3E92RWS-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B3E92RWS 764-M55342H11B3E92RWS-ND
Product Name RES 3.92K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details