Vishay Intertechnology, Inc. RES 28.7K OHM 1/20W 1% 0402 M55342H11B28E7RWS

Description
RES 28.7Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 28.7Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/20W 1% 0402 - M55342H11B28E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/20W 1% 0402
M55342H11B28E7RWS
RES 28.7K OHM 1/20W 1% 0402 M55342H11B28E7RWS
RES 28.7Kohm 1/20W 1% 0402

RES 28.7Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B28E7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B28E7RWS-ND
Chip Resistor - Surface Mount 764-M55342H11B28E7RWS-ND
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B28E7RWS 764-M55342H11B28E7RWS-ND
Product Name RES 28.7K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details