Vishay Intertechnology, Inc. RES 26.7 OHM 1/20W 1% 0402 M55342H11B26D7RTI

Description
RES 26.7ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 26.7ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/20W 1% 0402 - M55342H11B26D7RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/20W 1% 0402
M55342H11B26D7RTI
RES 26.7 OHM 1/20W 1% 0402 M55342H11B26D7RTI
RES 26.7ohm 1/20W 1% 0402

RES 26.7ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B26D7RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B26D7RTITR-ND
Chip Resistor - Surface Mount 764-M55342H11B26D7RTITR-ND
26.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

26.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B26D7RTI 764-M55342H11B26D7RTITR-ND
Product Name RES 26.7 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details