Vishay Intertechnology, Inc. RES 24.3 OHM 1/20W 0.1% 0402 M55342H11B24A3RWS

Description
RES 24.3ohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 24.3ohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/20W 0.1% 0402 - M55342H11B24A3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/20W 0.1% 0402
M55342H11B24A3RWS
RES 24.3 OHM 1/20W 0.1% 0402 M55342H11B24A3RWS
RES 24.3ohm 1/20W 0.1% 0402

RES 24.3ohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B24A3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B24A3RWS-ND
Chip Resistor - Surface Mount 764-M55342H11B24A3RWS-ND
24.3 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

24.3 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B24A3RWS 764-M55342H11B24A3RWS-ND
Product Name RES 24.3 OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details