Vishay Intertechnology, Inc. RES 226 OHM 1/20W 1% 0402 M55342H11B226DRWS

Description
RES 226ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 226ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/20W 1% 0402 - M55342H11B226DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/20W 1% 0402
M55342H11B226DRWS
RES 226 OHM 1/20W 1% 0402 M55342H11B226DRWS
RES 226ohm 1/20W 1% 0402

RES 226ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B226DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B226DRWS-ND
Chip Resistor - Surface Mount 764-M55342H11B226DRWS-ND
226 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

226 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B226DRWS 764-M55342H11B226DRWS-ND
Product Name RES 226 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers