Vishay Intertechnology, Inc. RES 21.5K OHM 1/20W 0.1% 0402 M55342H11B21B5RWS

Description
RES 21.5Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 21.5Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/20W 0.1% 0402 - M55342H11B21B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/20W 0.1% 0402
M55342H11B21B5RWS
RES 21.5K OHM 1/20W 0.1% 0402 M55342H11B21B5RWS
RES 21.5Kohm 1/20W 0.1% 0402

RES 21.5Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B21B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B21B5RWS-ND
Chip Resistor - Surface Mount 764-M55342H11B21B5RWS-ND
21.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

21.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B21B5RWS 764-M55342H11B21B5RWS-ND
Product Name RES 21.5K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers