Vishay Intertechnology, Inc. RES 1.4K OHM 1/20W 1% 0402 M55342H11B1E40RWI

Description
RES 1.4Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 1.4Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/20W 1% 0402 - M55342H11B1E40RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/20W 1% 0402
M55342H11B1E40RWI
RES 1.4K OHM 1/20W 1% 0402 M55342H11B1E40RWI
RES 1.4Kohm 1/20W 1% 0402

RES 1.4Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B1E40RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B1E40RWI-ND
Chip Resistor - Surface Mount 764-M55342H11B1E40RWI-ND
1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B1E40RWI 764-M55342H11B1E40RWI-ND
Product Name RES 1.4K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details