Vishay Intertechnology, Inc. RES 1.37K OHM 1/20W 1% 0402 M55342H11B1E37RWI

Description
RES 1.37Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 1.37Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/20W 1% 0402 - M55342H11B1E37RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/20W 1% 0402
M55342H11B1E37RWI
RES 1.37K OHM 1/20W 1% 0402 M55342H11B1E37RWI
RES 1.37Kohm 1/20W 1% 0402

RES 1.37Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B1E37RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B1E37RWI-ND
Chip Resistor - Surface Mount 764-M55342H11B1E37RWI-ND
1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B1E37RWI 764-M55342H11B1E37RWI-ND
Product Name RES 1.37K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details