Vishay Intertechnology, Inc. RES 1.15K OHM 1/20W 1% 0402 M55342H11B1E15RWS

Description
RES 1.15Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 1.15Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/20W 1% 0402 - M55342H11B1E15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/20W 1% 0402
M55342H11B1E15RWS
RES 1.15K OHM 1/20W 1% 0402 M55342H11B1E15RWS
RES 1.15Kohm 1/20W 1% 0402

RES 1.15Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B1E15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B1E15RWS-ND
Chip Resistor - Surface Mount 764-M55342H11B1E15RWS-ND
1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B1E15RWS 764-M55342H11B1E15RWS-ND
Product Name RES 1.15K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers